NDK Oscillators - NX2520SA-32.000000MHZ NX2520SA-32.000000MHZ

Description
Manufacturer: NDK Win Source Part Number: 887941-NX2520SA-32.0 00000MHZ Series: NX2520SA Operating Temperature Range: -10°C ~ 70°C Features: ±10ppm Crystal 10pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0060 Other Part Number: NX2520SA-32.000000MH Z-STD-CSW-2, NX2520SA-32.000M-STD -CSW-2, 644-1065-6, 644-1065-1, NX2520SA32000000MHZ, 50157408, 644-1065-2
Request a Quote Datasheet
Description
Manufacturer: NDK Win Source Part Number: 887941-NX2520SA-32.0 00000MHZ Series: NX2520SA Operating Temperature Range: -10°C ~ 70°C Features: ±10ppm Crystal 10pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0060 Other Part Number: NX2520SA-32.000000MH Z-STD-CSW-2, NX2520SA-32.000M-STD -CSW-2, 644-1065-6, 644-1065-1, NX2520SA32000000MHZ, 50157408, 644-1065-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - NX2520SA-32.000000MHZ - 887941-NX2520SA-32.000000MHZ - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - NX2520SA-32.000000MHZ
887941-NX2520SA-32.000000MHZ
Oscillators - NX2520SA-32.000000MHZ 887941-NX2520SA-32.000000MHZ
Manufacturer: NDK Win Source Part Number: 887941-NX2520SA-32.0 00000MHZ Series: NX2520SA Operating Temperature Range: -10°C ~ 70°C Features: ±10ppm Crystal 10pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0060 Other Part Number: NX2520SA-32.000000MH Z-STD-CSW-2, NX2520SA-32.000M-STD -CSW-2, 644-1065-6, 644-1065-1, NX2520SA32000000MHZ, 50157408, 644-1065-2

Manufacturer: NDK
Win Source Part Number: 887941-NX2520SA-32.000000MHZ
Series: NX2520SA
Operating Temperature Range: -10°C ~ 70°C
Features: ±10ppm Crystal 10pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8541.60.0060
Other Part Number: NX2520SA-32.000000MHZ-STD-CSW-2, NX2520SA-32.000M-STD-CSW-2, 644-1065-6, 644-1065-1, NX2520SA32000000MHZ, 50157408, 644-1065-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 887941-NX2520SA-32.000000MHZ
Product Name Oscillators - NX2520SA-32.000000MHZ
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ACA122M500AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TLC551CPG4 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1.8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator TX32 - TX32-33025S-19.200-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 19.2 MHz
View Details