NDK Oscillators - NX2016SA-26MHZ-EXS00A-CS06025 NX2016SA-26MHZ-EXS00A-CS06025

Description
Manufacturer: NDK Win Source Part Number: 851511-NX2016SA-26MH Z-EXS00A-CS06025 Series: NX2016SA Features: 26 MHz Crystal 100 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0060 Other Part Number: 644-1213-2, 644-1213-1, 50157418, 644-1213-6
Request a Quote Datasheet
Description
Manufacturer: NDK Win Source Part Number: 851511-NX2016SA-26MH Z-EXS00A-CS06025 Series: NX2016SA Features: 26 MHz Crystal 100 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0060 Other Part Number: 644-1213-2, 644-1213-1, 50157418, 644-1213-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - NX2016SA-26MHZ-EXS00A-CS06025 - 851511-NX2016SA-26MHZ-EXS00A-CS06025 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - NX2016SA-26MHZ-EXS00A-CS06025
851511-NX2016SA-26MHZ-EXS00A-CS06025
Oscillators - NX2016SA-26MHZ-EXS00A-CS06025 851511-NX2016SA-26MHZ-EXS00A-CS06025
Manufacturer: NDK Win Source Part Number: 851511-NX2016SA-26MH Z-EXS00A-CS06025 Series: NX2016SA Features: 26 MHz Crystal 100 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0060 Other Part Number: 644-1213-2, 644-1213-1, 50157418, 644-1213-6

Manufacturer: NDK
Win Source Part Number: 851511-NX2016SA-26MHZ-EXS00A-CS06025
Series: NX2016SA
Features: 26 MHz Crystal 100 Ohms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8541.60.0060
Other Part Number: 644-1213-2, 644-1213-1, 50157418, 644-1213-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 851511-NX2016SA-26MHZ-EXS00A-CS06025
Product Name Oscillators - NX2016SA-26MHZ-EXS00A-CS06025
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
Oscillators - XC260-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details