NDK Oscillator NW50M50LB

Description
Two reference input frequencies in 9 steps from 8 kHz to 77.76 MHz. Compliant with Telecordia GR1244CORE, GR253. Hit-less reference switching. Frequency ramp control during reference switching. Simple hardware control for operational modes (Freerun, Locked to Ref 1 or 2 and Holdover) Two output signals: one fixed at 8 kHz, one selectable (see specifications) up to 77.76 MHz.
Datasheet
Description
Two reference input frequencies in 9 steps from 8 kHz to 77.76 MHz. Compliant with Telecordia GR1244CORE, GR253. Hit-less reference switching. Frequency ramp control during reference switching. Simple hardware control for operational modes (Freerun, Locked to Ref 1 or 2 and Holdover) Two output signals: one fixed at 8 kHz, one selectable (see specifications) up to 77.76 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - NW50M50LB - NDK
Belvidere, IL, USA
Oscillator
NW50M50LB
Oscillator NW50M50LB
Two reference input frequencies in 9 steps from 8 kHz to 77.76 MHz. Compliant with Telecordia GR1244CORE, GR253. Hit-less reference switching. Frequency ramp control during reference switching. Simple hardware control for operational modes (Freerun, Locked to Ref 1 or 2 and Holdover) Two output signals: one fixed at 8 kHz, one selectable (see specifications) up to 77.76 MHz.
  • Two reference input frequencies in 9 steps from 8 kHz to 77.76 MHz.
  • Compliant with Telecordia GR1244CORE, GR253.
  • Hit-less reference switching.
  • Frequency ramp control during reference switching.
  • Simple hardware control for operational modes (Freerun, Locked to Ref 1 or 2 and Holdover)
  • Two output signals: one fixed at 8 kHz, one selectable (see specifications) up to 77.76 MHz.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number NW50M50LB
Product Name Oscillator
Oscillator Type FCXO
Package / Form Factor Through Hole; 50.8×50.8×14.8mm
Connectors Pins
Features / Standards RoHS; Military Standard
Frequency 12.96 to 77.76 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2XF24FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 1473-SIT1408BC-21-YYN-12.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details