NDK Oscillator NW36M25LA

Description
Four inputs, Stratum 3 solution for the Synchronous Timing Source in SONET/SDH network elements. Accepts 4 reference inputs in 9 steps from 8 kHz to 77.76 MHz (See specification below) Compliant with Telecordia GR1244CORE, GR253 and ITU-T G.812 / G.813. Hit-less reference switching. Frequency ramp control during reference switching. Supports Master / Slave operation Three output signals: one selectable (See specification below) up to 77.76 MHz, one fixed at 8 kHz and 1.544 MHz or 2.048 MHz BITS output.
Datasheet
Description
Four inputs, Stratum 3 solution for the Synchronous Timing Source in SONET/SDH network elements. Accepts 4 reference inputs in 9 steps from 8 kHz to 77.76 MHz (See specification below) Compliant with Telecordia GR1244CORE, GR253 and ITU-T G.812 / G.813. Hit-less reference switching. Frequency ramp control during reference switching. Supports Master / Slave operation Three output signals: one selectable (See specification below) up to 77.76 MHz, one fixed at 8 kHz and 1.544 MHz or 2.048 MHz BITS output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - NW36M25LA - NDK
Belvidere, IL, USA
Oscillator
NW36M25LA
Oscillator NW36M25LA
Four inputs, Stratum 3 solution for the Synchronous Timing Source in SONET/SDH network elements. Accepts 4 reference inputs in 9 steps from 8 kHz to 77.76 MHz (See specification below) Compliant with Telecordia GR1244CORE, GR253 and ITU-T G.812 / G.813. Hit-less reference switching. Frequency ramp control during reference switching. Supports Master / Slave operation Three output signals: one selectable (See specification below) up to 77.76 MHz, one fixed at 8 kHz and 1.544 MHz or 2.048 MHz BITS output.
  • Four inputs, Stratum 3 solution for the Synchronous Timing Source in SONET/SDH network elements.
  • Accepts 4 reference inputs in 9 steps from 8 kHz to 77.76 MHz (See specification below)
  • Compliant with Telecordia GR1244CORE, GR253 and ITU-T G.812 / G.813.
  • Hit-less reference switching.
  • Frequency ramp control during reference switching.
  • Supports Master / Slave operation
  • Three output signals: one selectable (See specification below) up to 77.76 MHz, one fixed at 8 kHz and 1.544 MHz or 2.048 MHz BITS output.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number NW36M25LA
Product Name Oscillator
Oscillator Type FCXO
Package / Form Factor Through Hole; 36.83×25.4×6.0mm
Connectors Pins
Features / Standards RoHS; Military Standard
Frequency 12.96 to 77.76 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 7960609 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator TX32 - TX32-33025S-26.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 26 MHz
View Details