NDK Oscillator NV5032SA

Description
A ceramics-package SMD. Output level: C-MOS level, PECL level Ultra-compact and with excellent aging characteristics. Superb phase noise characteristics that are essential for WIMAX.
Datasheet
Description
A ceramics-package SMD. Output level: C-MOS level, PECL level Ultra-compact and with excellent aging characteristics. Superb phase noise characteristics that are essential for WIMAX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - NV5032SA - NDK
Belvidere, IL, USA
Oscillator
NV5032SA
Oscillator NV5032SA
A ceramics-package SMD. Output level: C-MOS level, PECL level Ultra-compact and with excellent aging characteristics. Superb phase noise characteristics that are essential for WIMAX.
  • A ceramics-package SMD.
  • Output level: C-MOS level, PECL level
  • Ultra-compact and with excellent aging characteristics.
  • Superb phase noise characteristics that are essential for WIMAX.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number NV5032SA
Product Name Oscillator
Oscillator Type VCXO
Package / Form Factor Surface Mount; 5.0×3.2×1.2mm
Connectors SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard
Frequency 37.72 to 156 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0159.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Oscillators - 863-510ACA75M0000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details