NDK Oscillator NV2520SA

Description
Features: A compact and thin. : 2.5 × 2.0 × H 0.9 mm. Frequency control range : Min. ±100×10-6 Operating temperature range : -40 to x85°C Output voltage : CMOS Supports low current consumption.
Datasheet
Description
Features: A compact and thin. : 2.5 × 2.0 × H 0.9 mm. Frequency control range : Min. ±100×10-6 Operating temperature range : -40 to x85°C Output voltage : CMOS Supports low current consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - NV2520SA - NDK
Belvidere, IL, USA
Oscillator
NV2520SA
Oscillator NV2520SA
Features: A compact and thin. : 2.5 × 2.0 × H 0.9 mm. Frequency control range : Min. ±100×10-6 Operating temperature range : -40 to x85°C Output voltage : CMOS Supports low current consumption.

Features:

  • A compact and thin. : 2.5 × 2.0 × H 0.9 mm.
  • Frequency control range : Min. ±100×10-6
  • Operating temperature range : -40 to x85°C
  • Output voltage : CMOS
  • Supports low current consumption.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number NV2520SA
Product Name Oscillator
Oscillator Type VCXO
Package / Form Factor Surface Mount; 2.5x2.0x0.9mm
Connectors SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard
Frequency 27 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30161-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 863-510ABA128M906AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details