NDK Oscillator NV13M08YG

Description
CMOS output: 2 to 100 MHz; PECL output: 70 to 185 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet
Description
CMOS output: 2 to 100 MHz; PECL output: 70 to 185 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - NV13M08YG - NDK
Belvidere, IL, USA
Oscillator
NV13M08YG
Oscillator NV13M08YG
CMOS output: 2 to 100 MHz; PECL output: 70 to 185 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive.
  • CMOS output: 2 to 100 MHz; PECL output: 70 to 185 MHz.
  • A surface-mount crystal oscillator.
  • Complies with the RoHS Directive.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number NV13M08YG
Product Name Oscillator
Oscillator Type VCXO
Package / Form Factor Surface Mount; 13.8×8.65×4.1mm
Connectors SMT Pad
Features / Standards RoHS; Military Standard
Frequency 2 to 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2XF23FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 1473-SIT1566AC-JV-XXE-32.768DTR-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 3 ppm
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details