NDK Oscillator NV13M08YF

Description
CMOS output: 2 to 100 MHz; PECL output: 70 to 185 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet
Description
CMOS output: 2 to 100 MHz; PECL output: 70 to 185 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - NV13M08YF - NDK
Belvidere, IL, USA
Oscillator
NV13M08YF
Oscillator NV13M08YF
CMOS output: 2 to 100 MHz; PECL output: 70 to 185 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive.
  • CMOS output: 2 to 100 MHz; PECL output: 70 to 185 MHz.
  • A surface-mount crystal oscillator.
  • Complies with the RoHS Directive.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number NV13M08YF
Product Name Oscillator
Oscillator Type VCXO
Package / Form Factor Surface Mount; 13.8×8.65×4.1mm
Connectors SMT Pad
Features / Standards RoHS; Military Standard
Frequency 70 to 185 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.528000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.28E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - XC274-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7242IBAZ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1.00E-7 to 13 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details