| NDK | |
|---|---|
| Product Category | Oscillators |
| Product Number | NT5032SC |
| Product Name | Oscillator |
| Oscillator Type | TCXO |
| Package / Form Factor | Surface Mount; 5.0×3.2×1.5mm |
| Connectors | SMT Pad |
| Features / Standards | RoHS; Lead-Free; Military Standard |
| Frequency | 12.6 to 26 MHz |