NDK Oscillator NT2520SA

Description
crystal oscillator with highly stable frequency / temperature characteristics best suited for GPS. Supports low power supply voltage. (Supports DC x2.4 Vx/-0.1 V to x3.2 Vx/-0.1 V.) Ultra-compact and light with a height, cubic volume, and weight of Max. 0.8 mm, 0.0035 cm3, and 0.013 g, respectively. Low power consumption. A surface-mount crystal oscillator. (Reflow soldering is possible.) Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet
Description
crystal oscillator with highly stable frequency / temperature characteristics best suited for GPS. Supports low power supply voltage. (Supports DC x2.4 Vx/-0.1 V to x3.2 Vx/-0.1 V.) Ultra-compact and light with a height, cubic volume, and weight of Max. 0.8 mm, 0.0035 cm3, and 0.013 g, respectively. Low power consumption. A surface-mount crystal oscillator. (Reflow soldering is possible.) Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - NT2520SA - NDK
Belvidere, IL, USA
Oscillator
NT2520SA
Oscillator NT2520SA
crystal oscillator with highly stable frequency / temperature characteristics best suited for GPS. Supports low power supply voltage. (Supports DC x2.4 Vx/-0.1 V to x3.2 Vx/-0.1 V.) Ultra-compact and light with a height, cubic volume, and weight of Max. 0.8 mm, 0.0035 cm3, and 0.013 g, respectively. Low power consumption. A surface-mount crystal oscillator. (Reflow soldering is possible.) Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
  • crystal oscillator with highly stable frequency / temperature characteristics best suited for GPS.
  • Supports low power supply voltage. (Supports DC x2.4 Vx/-0.1 V to x3.2 Vx/-0.1 V.)
  • Ultra-compact and light with a height, cubic volume, and weight of Max. 0.8 mm, 0.0035 cm3, and 0.013 g, respectively.
  • Low power consumption.
  • A surface-mount crystal oscillator. (Reflow soldering is possible.)
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number NT2520SA
Product Name Oscillator
Oscillator Type TCXO
Package / Form Factor Surface Mount; 2.5×2.0×0.8mm
Connectors SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard
Frequency 13 to 27.46 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0123.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1230 MHz
Frequency Stability 50 ppm
View Details
Through Hole Oscillators - ECS-100AX-040 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers