NDK Oscillator NT2016SA

Description
Supports low power supply voltage. (Supports DC x2.4 Vx/-0.1 V to 2.9 Vx/-0.1 V.) Ultra-compact and light with a height, cubic volume, and weight of Max. 0.8 mm, 0.0022 cm3, and 0.008 g, respectively. With an AFC (Automatic Frequency Control) function. Low power consumption. A surface-mount crystal oscillator. (Reflow soldering is possible.) Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet
Description
Supports low power supply voltage. (Supports DC x2.4 Vx/-0.1 V to 2.9 Vx/-0.1 V.) Ultra-compact and light with a height, cubic volume, and weight of Max. 0.8 mm, 0.0022 cm3, and 0.008 g, respectively. With an AFC (Automatic Frequency Control) function. Low power consumption. A surface-mount crystal oscillator. (Reflow soldering is possible.) Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - NT2016SA - NDK
Belvidere, IL, USA
Oscillator
NT2016SA
Oscillator NT2016SA
Supports low power supply voltage. (Supports DC x2.4 Vx/-0.1 V to 2.9 Vx/-0.1 V.) Ultra-compact and light with a height, cubic volume, and weight of Max. 0.8 mm, 0.0022 cm3, and 0.008 g, respectively. With an AFC (Automatic Frequency Control) function. Low power consumption. A surface-mount crystal oscillator. (Reflow soldering is possible.) Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
  • Supports low power supply voltage. (Supports DC x2.4 Vx/-0.1 V to 2.9 Vx/-0.1 V.)
  • Ultra-compact and light with a height, cubic volume, and weight of Max. 0.8 mm, 0.0022 cm3, and 0.008 g, respectively.
  • With an AFC (Automatic Frequency Control) function.
  • Low power consumption.
  • A surface-mount crystal oscillator. (Reflow soldering is possible.)
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number NT2016SA
Product Name Oscillator
Oscillator Type TCXO
Package / Form Factor Surface Mount; 2.0×1.6×0.8mm
Connectors SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard
Frequency 13 to 26 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - AM9513ADIB - Quarktwin Technology Ltd.
Specs
Oscillator Type Timer Control
Package / Form Factor 40-CDIP (0.600\", 15.24mm)
Features / Standards RoHS
View Details
Programmable Oscillators - 510ABA-ABAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details