NDK Oscillators - NT2016SA-26.000000MHZ-NBG2 NT2016SA-26.000000MHZ-NBG2

Description
Manufacturer: NDK America, Inc. Win Source Part Number: 790829-NT2016SA-26.0 00000MHZ-NBG2 Series: NT2016SA Packaging: Reel package Type: TCXO Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 26MHz Operating Supply Voltage: 1.8V Output: Clipped Sine Wave Frequency Stability: ±500ppb Categories: Crystals, Oscillators, Resonators Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Maximum): 0.031" (0.80mm) Maximum Supply Current: 1.5mA Alternative Parts (Cross-Reference): ASTX-13-C-26.000MHz- I05-T; X1G004131000401; ASTX-13-C-26.000MHz- D05-T; LFTCXO070163Cutt; Introduction Date: February 16, 2012 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NDK America, Inc. Win Source Part Number: 790829-NT2016SA-26.0 00000MHZ-NBG2 Series: NT2016SA Packaging: Reel package Type: TCXO Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 26MHz Operating Supply Voltage: 1.8V Output: Clipped Sine Wave Frequency Stability: ±500ppb Categories: Crystals, Oscillators, Resonators Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Maximum): 0.031" (0.80mm) Maximum Supply Current: 1.5mA Alternative Parts (Cross-Reference): ASTX-13-C-26.000MHz- I05-T; X1G004131000401; ASTX-13-C-26.000MHz- D05-T; LFTCXO070163Cutt; Introduction Date: February 16, 2012 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - NT2016SA-26.000000MHZ-NBG2 - 790829-NT2016SA-26.000000MHZ-NBG2 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - NT2016SA-26.000000MHZ-NBG2
790829-NT2016SA-26.000000MHZ-NBG2
Oscillators - NT2016SA-26.000000MHZ-NBG2 790829-NT2016SA-26.000000MHZ-NBG2
Manufacturer: NDK America, Inc. Win Source Part Number: 790829-NT2016SA-26.0 00000MHZ-NBG2 Series: NT2016SA Packaging: Reel package Type: TCXO Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 26MHz Operating Supply Voltage: 1.8V Output: Clipped Sine Wave Frequency Stability: ±500ppb Categories: Crystals, Oscillators, Resonators Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Maximum): 0.031" (0.80mm) Maximum Supply Current: 1.5mA Alternative Parts (Cross-Reference): ASTX-13-C-26.000MHz- I05-T; X1G004131000401; ASTX-13-C-26.000MHz- D05-T; LFTCXO070163Cutt; Introduction Date: February 16, 2012 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: NDK America, Inc.
Win Source Part Number: 790829-NT2016SA-26.000000MHZ-NBG2
Series: NT2016SA
Packaging: Reel package
Type: TCXO
Operating Temperature Range: -30°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 26MHz
Operating Supply Voltage: 1.8V
Output: Clipped Sine Wave
Frequency Stability: ±500ppb
Categories: Crystals, Oscillators, Resonators
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Maximum): 0.031" (0.80mm)
Maximum Supply Current: 1.5mA
Alternative Parts (Cross-Reference): ASTX-13-C-26.000MHz-I05-T; X1G004131000401; ASTX-13-C-26.000MHz-D05-T; LFTCXO070163Cutt;
Introduction Date: February 16, 2012
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
XTAL OSC TCXO 26.0000MHZ SNWV

XTAL OSC TCXO 26.0000MHZ SNWV

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Oscillators
Product Number 790829-NT2016SA-26.000000MHZ-NBG2 NT2016SA-26.000000MHZ-NBG2
Product Name Oscillators - NT2016SA-26.000000MHZ-NBG2 Oscillators
Oscillator Type TCXO; TCXO TCXO; TCXO
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Frequency 26 MHz 26 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - X202-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Programmable Oscillators - 510ACB-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - JTOS-850VW+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details