NDK Oscillators - NSC5103A-25M NSC5103A-25M

Description
Manufacturer: NDK Win Source Part Number: 849103-NSC5103A-25M Series: NZ1612SH Features: 25 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8542.39.0001 Other Part Number: 644-NSC5103A-25MTR, 644-NZ1612SH-25MHZ-N SC5103ACT-ND, NZ1612SH-25MHZ-NSC51 03A, 644-NZ1612SH-25MHZ-N SC5103ATR-ND, 644-NZ1612SH-25MHZ-N SC5103ATR, 644-NZ1612SH-25MHZ-N SC5103ADKR-ND, 644-NSC5103A-25MDKR, 644-NZ1612SH-25MHZ-N SC5103ADKR, 644-NZ1612SH-25MHZ-N SC5103ACT, 644-NSC5103A-25MCT
Request a Quote Datasheet
Description
Manufacturer: NDK Win Source Part Number: 849103-NSC5103A-25M Series: NZ1612SH Features: 25 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8542.39.0001 Other Part Number: 644-NSC5103A-25MTR, 644-NZ1612SH-25MHZ-N SC5103ACT-ND, NZ1612SH-25MHZ-NSC51 03A, 644-NZ1612SH-25MHZ-N SC5103ATR-ND, 644-NZ1612SH-25MHZ-N SC5103ATR, 644-NZ1612SH-25MHZ-N SC5103ADKR-ND, 644-NSC5103A-25MDKR, 644-NZ1612SH-25MHZ-N SC5103ADKR, 644-NZ1612SH-25MHZ-N SC5103ACT, 644-NSC5103A-25MCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - NSC5103A-25M - 849103-NSC5103A-25M - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - NSC5103A-25M
849103-NSC5103A-25M
Oscillators - NSC5103A-25M 849103-NSC5103A-25M
Manufacturer: NDK Win Source Part Number: 849103-NSC5103A-25M Series: NZ1612SH Features: 25 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8542.39.0001 Other Part Number: 644-NSC5103A-25MTR, 644-NZ1612SH-25MHZ-N SC5103ACT-ND, NZ1612SH-25MHZ-NSC51 03A, 644-NZ1612SH-25MHZ-N SC5103ATR-ND, 644-NZ1612SH-25MHZ-N SC5103ATR, 644-NZ1612SH-25MHZ-N SC5103ADKR-ND, 644-NSC5103A-25MDKR, 644-NZ1612SH-25MHZ-N SC5103ADKR, 644-NZ1612SH-25MHZ-N SC5103ACT, 644-NSC5103A-25MCT

Manufacturer: NDK
Win Source Part Number: 849103-NSC5103A-25M
Series: NZ1612SH
Features: 25 MHz Oscillator
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8542.39.0001
Other Part Number: 644-NSC5103A-25MTR, 644-NZ1612SH-25MHZ-NSC5103ACT-ND, NZ1612SH-25MHZ-NSC5103A, 644-NZ1612SH-25MHZ-NSC5103ATR-ND, 644-NZ1612SH-25MHZ-NSC5103ATR, 644-NZ1612SH-25MHZ-NSC5103ADKR-ND, 644-NSC5103A-25MDKR, 644-NZ1612SH-25MHZ-NSC5103ADKR, 644-NZ1612SH-25MHZ-NSC5103ACT, 644-NSC5103A-25MCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 849103-NSC5103A-25M
Product Name Oscillators - NSC5103A-25M
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 500DSAA-ACF - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
MEMS Oscillators - 1897187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 1050 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECOC-2522-13.000-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers