NDK Oscillator NH26M26LA

Description
Compact, with a low height. Excellent rise characteristics. Excellent phase noise characteristics. Excellent aging characteristics.
Datasheet
Description
Compact, with a low height. Excellent rise characteristics. Excellent phase noise characteristics. Excellent aging characteristics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - NH26M26LA - NDK
Belvidere, IL, USA
Oscillator
NH26M26LA
Oscillator NH26M26LA
Compact, with a low height. Excellent rise characteristics. Excellent phase noise characteristics. Excellent aging characteristics.
  • Compact, with a low height.
  • Excellent rise characteristics.
  • Excellent phase noise characteristics.
  • Excellent aging characteristics.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number NH26M26LA
Product Name Oscillator
Oscillator Type OCXO
Package / Form Factor Through Hole; 26.0×26.0×11.0mm
Connectors Pins
Features / Standards RoHS; Military Standard
Frequency 10 to 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-073-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ACA200M000BAGR - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / ROHS ESD-P - ROS-3600-419R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details