NDK Oscillator NH25M22WB

Description
Compact, with a low height. A surface-mount (SMD) package. Reflow soldering is possible. Excellent phase noise characteristics. Excellent aging characteristics.
Datasheet
Description
Compact, with a low height. A surface-mount (SMD) package. Reflow soldering is possible. Excellent phase noise characteristics. Excellent aging characteristics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - NH25M22WB - NDK
Belvidere, IL, USA
Oscillator
NH25M22WB
Oscillator NH25M22WB
Compact, with a low height. A surface-mount (SMD) package. Reflow soldering is possible. Excellent phase noise characteristics. Excellent aging characteristics.
  • Compact, with a low height.
  • A surface-mount (SMD) package.
  • Reflow soldering is possible.
  • Excellent phase noise characteristics.
  • Excellent aging characteristics.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number NH25M22WB
Product Name Oscillator
Oscillator Type OCXO
Package / Form Factor Surface Mount; 25.4×22.0×12.1mm
Connectors SMT Pad
Features / Standards RoHS; Military Standard
Frequency 10 to 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 863-510ABB92M4000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details