NDK Oscillator NH20M20LA

Description
Compact, with a low height. Excellent rise characteristics. Excellent phase noise characteristics. Excellent aging characteristics.
Datasheet
Description
Compact, with a low height. Excellent rise characteristics. Excellent phase noise characteristics. Excellent aging characteristics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - NH20M20LA - NDK
Belvidere, IL, USA
Oscillator
NH20M20LA
Oscillator NH20M20LA
Compact, with a low height. Excellent rise characteristics. Excellent phase noise characteristics. Excellent aging characteristics.
  • Compact, with a low height.
  • Excellent rise characteristics.
  • Excellent phase noise characteristics.
  • Excellent aging characteristics.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number NH20M20LA
Product Name Oscillator
Oscillator Type OCXO
Package / Form Factor Through Hole; 21.5×21.5×10.5mm
Connectors Pins
Features / Standards RoHS; Military Standard
Frequency 10 to 38.88 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Through Hole Oscillators - ECS-100AX-020 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7240IWE - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details