B41A -- MIL-PRF-55310 OSCILLATOR
NDK
MIL-PRF-55310 Oscillator
B41A
Description
Features:
Frequency range: 450 kHz Through 100 MHz
Package: SMD hermetic Seal
Output: Low Voltage CMOS
Operatiing Temperature -55 to 125°C
Description
Features:
Frequency range: 450 kHz Through 100 MHz
Package: SMD hermetic Seal
Output: Low Voltage CMOS
Operatiing Temperature -55 to 125°C
Suppliers
MIL-PRF-55310 Oscillator
B41A
Features:
Frequency range: 450 kHz Through 100 MHz
Package: SMD hermetic Seal
Output: Low Voltage CMOS
Operatiing Temperature -55 to 125°C
Features:
- Frequency range: 450 kHz Through 100 MHz
- Package: SMD hermetic Seal
- Output: Low Voltage CMOS
- Operatiing Temperature -55 to 125°C
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
B41A |
|
Product Name
|
MIL-PRF-55310 Oscillator |
|
Oscillator Type
|
XO
|
|
Package / Form Factor
|
Surface Mount; .560x.378x.188 inch
|
|
Features / Standards
|
Military Standard
|
|
Frequency
|
0.4500 to 100 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
1.5x0.8
Frequency
0.0500 MHz
Frequency Stability
50 ppm
View Details
Oscillator Type
OCXO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
2 suppliers
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Features / Standards
Lead-Free
View Details