NDK Oscillator 9325D

Description
Low Phase Noise [ >10kHz ; -160dBc/Hz ] Minimal Harmonic Response [-60dBc] Excellent Temperature Stability. Using SC-Cut Crystals. Stable C-mode Oscillation.
Datasheet
Description
Low Phase Noise [ >10kHz ; -160dBc/Hz ] Minimal Harmonic Response [-60dBc] Excellent Temperature Stability. Using SC-Cut Crystals. Stable C-mode Oscillation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 9325D - NDK
Belvidere, IL, USA
Oscillator
9325D
Oscillator 9325D
Low Phase Noise [ >10kHz ; -160dBc/Hz ] Minimal Harmonic Response [-60dBc] Excellent Temperature Stability. Using SC-Cut Crystals. Stable C-mode Oscillation.
  • Low Phase Noise [ >10kHz ; -160dBc/Hz ]
  • Minimal Harmonic Response [-60dBc]
  • Excellent Temperature Stability.
  • Using SC-Cut Crystals.
  • Stable C-mode Oscillation.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 9325D
Product Name Oscillator
Oscillator Type OCXO
Package / Form Factor Through Hole; 26.0×26.0×13.67mm
Connectors Pins
Features / Standards RoHS; Military Standard
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0036.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Through Hole Oscillators - ECS-2100AX-049 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ACA125M000AAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - JTOS-75P+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details