NDK Oscillator 7314A-GSV81-E

Description
Both TTL and C-MOS IC are directly driven. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet
Description
Both TTL and C-MOS IC are directly driven. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7314A-GSV81-E - NDK
Belvidere, IL, USA
Oscillator
7314A-GSV81-E
Oscillator 7314A-GSV81-E
Both TTL and C-MOS IC are directly driven. A surface-mount crystal oscillator. Complies with the RoHS Directive.
  • Both TTL and C-MOS IC are directly driven.
  • A surface-mount crystal oscillator.
  • Complies with the RoHS Directive.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7314A-GSV81-E
Product Name Oscillator
Oscillator Type VCXO
Package / Form Factor Surface Mount; 14.0×9.6×6.4mm
Connectors SMT Pad
Features / Standards RoHS; Military Standard
Frequency 2 to 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details
Oscillators - XC238-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS4160D+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 160 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details