NDK Oscillator 7314A-GSV71-A

Description
Both TTL and C-MOS IC are directly driven. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet
Description
Both TTL and C-MOS IC are directly driven. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7314A-GSV71-A - NDK
Belvidere, IL, USA
Oscillator
7314A-GSV71-A
Oscillator 7314A-GSV71-A
Both TTL and C-MOS IC are directly driven. A surface-mount crystal oscillator. Complies with the RoHS Directive.
  • Both TTL and C-MOS IC are directly driven.
  • A surface-mount crystal oscillator.
  • Complies with the RoHS Directive.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7314A-GSV71-A
Product Name Oscillator
Oscillator Type VCXO
Package / Form Factor Surface Mount; 14.0×9.6×6.4mm
Connectors SMT Pad
Features / Standards RoHS; Military Standard
Frequency 2 to 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1568AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Surface Mount Oscillators - ECOC-2522-38.880-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ABA148M500BAGR - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-5363C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details