NDK Oscillator 7314A-ASV81-A

Description
Both TTL and C-MOS IC are directly driven. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet
Description
Both TTL and C-MOS IC are directly driven. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7314A-ASV81-A - NDK
Belvidere, IL, USA
Oscillator
7314A-ASV81-A
Oscillator 7314A-ASV81-A
Both TTL and C-MOS IC are directly driven. A surface-mount crystal oscillator. Complies with the RoHS Directive.
  • Both TTL and C-MOS IC are directly driven.
  • A surface-mount crystal oscillator.
  • Complies with the RoHS Directive.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7314A-ASV81-A
Product Name Oscillator
Oscillator Type VCXO
Package / Form Factor Surface Mount; 14.0×9.6×6.4mm
Connectors SMT Pad
Features / Standards RoHS; Military Standard
Frequency 25 to 52 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0120.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1202 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECOC-2522-40.000-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details