NDK Oscillator 7314A-ASV71-E

Description
Both TTL and C-MOS IC are directly driven. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet
Description
Both TTL and C-MOS IC are directly driven. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7314A-ASV71-E - NDK
Belvidere, IL, USA
Oscillator
7314A-ASV71-E
Oscillator 7314A-ASV71-E
Both TTL and C-MOS IC are directly driven. A surface-mount crystal oscillator. Complies with the RoHS Directive.
  • Both TTL and C-MOS IC are directly driven.
  • A surface-mount crystal oscillator.
  • Complies with the RoHS Directive.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7314A-ASV71-E
Product Name Oscillator
Oscillator Type VCXO
Package / Form Factor Surface Mount; 14.0×9.6×6.4mm
Connectors SMT Pad
Features / Standards RoHS; Military Standard
Frequency 25 to 52 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30148-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillators - 7675282 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
4 Pin Oscillator S7 - S73305-125.000MHZ-X-15-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details