NDK Oscillator 7311S-GG-505X

Description
Power supply voltage is 2.5 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. A surface-mount crystal oscillator.
Datasheet
Description
Power supply voltage is 2.5 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. A surface-mount crystal oscillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7311S-GG-505X - NDK
Belvidere, IL, USA
Oscillator
7311S-GG-505X
Oscillator 7311S-GG-505X
Power supply voltage is 2.5 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. A surface-mount crystal oscillator.
  • Power supply voltage is 2.5 V, LVDS output level.
  • Output frequency range are 62.5 to 220 MHz.
  • Ultra-compact with dimensions of 7.0x5.0x1.7 mm.
  • A surface-mount crystal oscillator.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7311S-GG-505X
Product Name Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount; 7.0×5.0×1.7mm
Connectors SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard
Frequency 62.5 to 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BPW - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details