NDK Oscillator 7311S-GG-104P

Description
Features: Power supply voltage is 2.5 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with dimensions of 7.0×5.0×1.7 mm. A surface-mount crystal oscillator.
Datasheet
Description
Features: Power supply voltage is 2.5 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with dimensions of 7.0×5.0×1.7 mm. A surface-mount crystal oscillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7311S-GG-104P - NDK
Belvidere, IL, USA
Oscillator
7311S-GG-104P
Oscillator 7311S-GG-104P
Features: Power supply voltage is 2.5 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with dimensions of 7.0×5.0×1.7 mm. A surface-mount crystal oscillator.

Features:

  • Power supply voltage is 2.5 V, LVDS output level.
  • Output frequency range are 62.5 to 220 MHz.
  • Ultra-compact with dimensions of 7.0×5.0×1.7 mm.
  • A surface-mount crystal oscillator.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7311S-GG-104P
Product Name Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount; 7.0x5.0x1.7mm
Connectors SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard
Frequency 62.5 to 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
Through Hole Oscillators - ECS-2100AX-184 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510AAA004699CAG - Richardson RFPD
Specs
Frequency 123 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-5363C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details