NDK Oscillator 7311S-GF-255R

Description
Power supply voltage is 2.5 V, LV-PECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. A surface-mount crystal oscillator.
Datasheet
Description
Power supply voltage is 2.5 V, LV-PECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. A surface-mount crystal oscillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7311S-GF-255R - NDK
Belvidere, IL, USA
Oscillator
7311S-GF-255R
Oscillator 7311S-GF-255R
Power supply voltage is 2.5 V, LV-PECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. A surface-mount crystal oscillator.
  • Power supply voltage is 2.5 V, LV-PECL output level.
  • Output frequency range are 62.5 to 313 MHz.
  • Ultra-compact with dimensions of 7.0x5.0x1.7 mm.
  • A surface-mount crystal oscillator.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7311S-GF-255R
Product Name Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount; 7.0×5.0×1.7mm
Connectors SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard
Frequency 62.5 to 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - XC234-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - LM556CN - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details