NDK Oscillator 7311S-GF-104P

Description
Features: Power supply voltage is 2.5 V, LVPECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0×5.0×1.7 mm. A surface-mount crystal oscillator.
Datasheet
Description
Features: Power supply voltage is 2.5 V, LVPECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0×5.0×1.7 mm. A surface-mount crystal oscillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7311S-GF-104P - NDK
Belvidere, IL, USA
Oscillator
7311S-GF-104P
Oscillator 7311S-GF-104P
Features: Power supply voltage is 2.5 V, LVPECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0×5.0×1.7 mm. A surface-mount crystal oscillator.

Features:

  • Power supply voltage is 2.5 V, LVPECL output level.
  • Output frequency range are 62.5 to 313 MHz.
  • Ultra-compact with dimensions of 7.0×5.0×1.7 mm.
  • A surface-mount crystal oscillator.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7311S-GF-104P
Product Name Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount; 7.0x5.0x1.7mm
Connectors SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard
Frequency 62.5 to 313 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF32FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 to 200 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S7 - S73305-33.3333-30-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.33 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ABA150M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details