NDK Oscillator 7311S-DG-505P

Description
Features: Power supply voltage is 3.3 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with the dimensions of 7.0×5.0×1.7 mm. A surface-mount crystal oscillator.
Datasheet
Description
Features: Power supply voltage is 3.3 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with the dimensions of 7.0×5.0×1.7 mm. A surface-mount crystal oscillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7311S-DG-505P - NDK
Belvidere, IL, USA
Oscillator
7311S-DG-505P
Oscillator 7311S-DG-505P
Features: Power supply voltage is 3.3 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with the dimensions of 7.0×5.0×1.7 mm. A surface-mount crystal oscillator.

Features:

  • Power supply voltage is 3.3 V, LVDS output level.
  • Output frequency range are 62.5 to 220 MHz.
  • Ultra-compact with the dimensions of 7.0×5.0×1.7 mm.
  • A surface-mount crystal oscillator.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7311S-DG-505P
Product Name Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount; 7.0x5.0x1.7mm
Connectors SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard
Frequency 62.5 to 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-38.880-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510ACA20M0000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Crystal Oscillators - 7960634 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details