NDK Oscillator 7311S-DG-104X

Description
Power supply voltage is 3.3 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with the dimensions of 7.0x5.0x1.7 mm. A surface-mount crystal oscillator.
Datasheet
Description
Power supply voltage is 3.3 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with the dimensions of 7.0x5.0x1.7 mm. A surface-mount crystal oscillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7311S-DG-104X - NDK
Belvidere, IL, USA
Oscillator
7311S-DG-104X
Oscillator 7311S-DG-104X
Power supply voltage is 3.3 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with the dimensions of 7.0x5.0x1.7 mm. A surface-mount crystal oscillator.
  • Power supply voltage is 3.3 V, LVDS output level.
  • Output frequency range are 62.5 to 220 MHz.
  • Ultra-compact with the dimensions of 7.0x5.0x1.7 mm.
  • A surface-mount crystal oscillator.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7311S-DG-104X
Product Name Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount; 7.0×5.0×1.7mm
Connectors SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard
Frequency 62.5 to 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S2 - S233025T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 25 ppm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Crystal Oscillators - 1735873 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details