NDK Oscillator 7311S-DF-505X

Description
Power supply voltage is 3.3 V, LV-PECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. Surface-mount crystal oscillator.
Datasheet
Description
Power supply voltage is 3.3 V, LV-PECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. Surface-mount crystal oscillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7311S-DF-505X - NDK
Belvidere, IL, USA
Oscillator
7311S-DF-505X
Oscillator 7311S-DF-505X
Power supply voltage is 3.3 V, LV-PECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. Surface-mount crystal oscillator.
  • Power supply voltage is 3.3 V, LV-PECL output level.
  • Output frequency range are 62.5 to 313 MHz.
  • Ultra-compact with dimensions of 7.0x5.0x1.7 mm.
  • Surface-mount crystal oscillator.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7311S-DF-505X
Product Name Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount; 7.0×5.0×1.7mm
Connectors SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard
Frequency 62.5 to 313 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 7675294 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-3050C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details