NDK Oscillator 7311S-DF-505P

Description
Features: Power supply voltage is 3.3 V, LVPECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0×5.0×1.7 mm. Surface-mount crystal oscillator.
Datasheet
Description
Features: Power supply voltage is 3.3 V, LVPECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0×5.0×1.7 mm. Surface-mount crystal oscillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7311S-DF-505P - NDK
Belvidere, IL, USA
Oscillator
7311S-DF-505P
Oscillator 7311S-DF-505P
Features: Power supply voltage is 3.3 V, LVPECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0×5.0×1.7 mm. Surface-mount crystal oscillator.

Features:

  • Power supply voltage is 3.3 V, LVPECL output level.
  • Output frequency range are 62.5 to 313 MHz.
  • Ultra-compact with dimensions of 7.0×5.0×1.7 mm.
  • Surface-mount crystal oscillator.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7311S-DF-505P
Product Name Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount; 7.0x5.0x1.7mm
Connectors SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard
Frequency 62.5 to 313 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Oscillator S2 - S23305T-4.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 4 MHz
Frequency Stability 50 ppm
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Crystal Oscillators - 7675257 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details