NDK Oscillator 7311S-DF-104X

Description
Power supply voltage is 3.3 V, LV-PECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. Surface-mount crystal oscillator.
Datasheet
Description
Power supply voltage is 3.3 V, LV-PECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. Surface-mount crystal oscillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7311S-DF-104X - NDK
Belvidere, IL, USA
Oscillator
7311S-DF-104X
Oscillator 7311S-DF-104X
Power supply voltage is 3.3 V, LV-PECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. Surface-mount crystal oscillator.
  • Power supply voltage is 3.3 V, LV-PECL output level.
  • Output frequency range are 62.5 to 313 MHz.
  • Ultra-compact with dimensions of 7.0x5.0x1.7 mm.
  • Surface-mount crystal oscillator.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7311S-DF-104X
Product Name Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount; 7.0×5.0×1.7mm
Connectors SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard
Frequency 62.5 to 313 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI122T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 123 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details