Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
NDK
7311Q -- OSCILLATOR
NDK
Oscillator
7311Q
Description
Two frequency is selected by external input: 622.08 MHz or FEC rate. A surface-mount crystal oscillator. Complies with the RoHS Directive.
NDK
Done
Datasheet
Description
Two frequency is selected by external input: 622.08 MHz or FEC rate. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
NDK
Belvidere, IL, USA
Oscillator
7311Q
Oscillator
7311Q
Two frequency is selected by external input: 622.08 MHz or FEC rate. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Two frequency is selected by external input: 622.08 MHz or FEC rate.
A surface-mount crystal oscillator.
Complies with the RoHS Directive.
Supplier's Site
Datasheet
Technical Specifications
NDK
Product Category
Oscillators
Product Number
7311Q
Product Name
Oscillator
Oscillator Type
VCXO
Package / Form Factor
Surface Mount; 17.0×9.6×3.9mm
Connectors
SMT Pad
Features / Standards
RoHS; Military Standard
Frequency
622 to 669 MHz
Unlock Full Specs
to access all available technical data
Similar Products
SiTime Corporation
1 Hz to 462.5 kHz Oscillators
SiT1534AC-H5-DCC-00.002
Specs
Package / Form Factor
2.0x1.2
Frequency
2.00E-6 MHz
Frequency Stability
75 ppm
View Details
ECS Inc. International
Surface Mount Oscillators
ECOC-9775-10.000-DN-TR
Specs
Oscillator Type
OCXO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
2
suppliers
Micro Crystal AG
Oscillators
203956-MCSO-C 20MHZ E/D J/L
Specs
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Frequency Stability
100 ppm
View Details
Rochester Electronics
Clock/Timing - Programmable Timers and Oscillators
3209K2301
View Details