NDK Oscillator 7311F

Description
Frequency range: 60 to 185 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet
Description
Frequency range: 60 to 185 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7311F - NDK
Belvidere, IL, USA
Oscillator
7311F
Oscillator 7311F
Frequency range: 60 to 185 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive.
  • Frequency range: 60 to 185 MHz.
  • A surface-mount crystal oscillator.
  • Complies with the RoHS Directive.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7311F
Product Name Oscillator
Oscillator Type VCXO
Package / Form Factor Surface Mount; 11.4×9.6×3.9mm
Connectors SMT Pad
Features / Standards RoHS; Military Standard
Frequency 60 to 185 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0192.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1920 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-080-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers
Oscillators - 863-510BBA000149BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2960C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details