NDK Oscillator 7311E

Description
Frequency range: 600 to 780 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet
Description
Frequency range: 600 to 780 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7311E - NDK
Belvidere, IL, USA
Oscillator
7311E
Oscillator 7311E
Frequency range: 600 to 780 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive.
  • Frequency range: 600 to 780 MHz.
  • A surface-mount crystal oscillator.
  • Complies with the RoHS Directive.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7311E
Product Name Oscillator
Oscillator Type VCXO
Package / Form Factor Surface Mount; 11.4×9.6×3.9mm
Connectors SMT Pad
Features / Standards RoHS; Military Standard
Frequency 600 to 780 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4-0003 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECS-2018-130-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-010 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details