NDK Oscillator 5936L-GJD70

Description
Features: Stable frequencies can be obtained across a wide temperature range. Low power consumption.
Datasheet
Description
Features: Stable frequencies can be obtained across a wide temperature range. Low power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 5936L-GJD70 - NDK
Belvidere, IL, USA
Oscillator
5936L-GJD70
Oscillator 5936L-GJD70
Features: Stable frequencies can be obtained across a wide temperature range. Low power consumption.

Features:

  • Stable frequencies can be obtained across a wide temperature range.
  • Low power consumption.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 5936L-GJD70
Product Name Oscillator
Oscillator Type TCXO
Package / Form Factor Through Hole; 36.0x28.0x15.0mm
Connectors Pins
Features / Standards RoHS; Military Standard
Frequency 0.7000 to 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-1645W-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S733025T-125.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 25 ppm
View Details