NDK Oscillator 5925A-AQP50

Description
Features: Stable frequencies can be obtained across a wide temperature range. Low power consumption.
Datasheet
Description
Features: Stable frequencies can be obtained across a wide temperature range. Low power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 5925A-AQP50 - NDK
Belvidere, IL, USA
Oscillator
5925A-AQP50
Oscillator 5925A-AQP50
Features: Stable frequencies can be obtained across a wide temperature range. Low power consumption.

Features:

  • Stable frequencies can be obtained across a wide temperature range.
  • Low power consumption.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 5925A-AQP50
Product Name Oscillator
Oscillator Type TCXO
Package / Form Factor Through Hole; 25.0x25.0x15.0mm
Connectors Pins
Features / Standards RoHS; Military Standard
Frequency 10 to 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Oscillators - ECS-2016MV-080-DN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - LMK61E2-I6SIAT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details