NDK Oscillator 5925A-AKG50

Description
Features: Stable frequencies can be obtained across a wide temperature range. Low power consumption.
Datasheet
Description
Features: Stable frequencies can be obtained across a wide temperature range. Low power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 5925A-AKG50 - NDK
Belvidere, IL, USA
Oscillator
5925A-AKG50
Oscillator 5925A-AKG50
Features: Stable frequencies can be obtained across a wide temperature range. Low power consumption.

Features:

  • Stable frequencies can be obtained across a wide temperature range.
  • Low power consumption.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 5925A-AKG50
Product Name Oscillator
Oscillator Type TCXO
Package / Form Factor Through Hole; 25.0x25.0x15.0mm
Connectors Pins
Features / Standards RoHS; Military Standard
Frequency 10 to 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0009.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0090 MHz
Frequency Stability 50 ppm
View Details
Oscillators - XC273-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - IS82C5496 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details