NDK Oscillator 5921A-AKG50

Description
Features: Compact and light. Stable frequencies can be obtained across a wide temperature range. Low power consumption.
Datasheet
Description
Features: Compact and light. Stable frequencies can be obtained across a wide temperature range. Low power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 5921A-AKG50 - NDK
Belvidere, IL, USA
Oscillator
5921A-AKG50
Oscillator 5921A-AKG50
Features: Compact and light. Stable frequencies can be obtained across a wide temperature range. Low power consumption.

Features:

  • Compact and light.
  • Stable frequencies can be obtained across a wide temperature range.
  • Low power consumption.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 5921A-AKG50
Product Name Oscillator
Oscillator Type TCXO
Package / Form Factor Through Hole; 21.0x13.0x9.2mm
Connectors Pins
Features / Standards RoHS; Military Standard
Frequency 10 to 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-245.7-B-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CDR - 032689-TLC555CDR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 2.1 MHz
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details