NDK Oscillator 5920A-AQJ70

Description
Features: Stable frequencies can be obtained across a wide temperature range. Low power consumption.
Datasheet
Description
Features: Stable frequencies can be obtained across a wide temperature range. Low power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 5920A-AQJ70 - NDK
Belvidere, IL, USA
Oscillator
5920A-AQJ70
Oscillator 5920A-AQJ70
Features: Stable frequencies can be obtained across a wide temperature range. Low power consumption.

Features:

  • Stable frequencies can be obtained across a wide temperature range.
  • Low power consumption.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 5920A-AQJ70
Product Name Oscillator
Oscillator Type TCXO
Package / Form Factor Through Hole; 20.0x20.0x10.0mm
Connectors Pins
Features / Standards RoHS; Military Standard
Frequency 10 to 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 2195-OCXO-ULP8.192MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Crystal Oscillators - 7675244 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details