NDK Oscillator 2765E

Description
2765E Frequency stability of x/-100x10-6. With a spread spectrum function installed, this crystal oscillator effectively reduces EMI noise. Down-spreading and center-spreading. With a standby function installed, power consumption is reduced.
Datasheet
Description
2765E Frequency stability of x/-100x10-6. With a spread spectrum function installed, this crystal oscillator effectively reduces EMI noise. Down-spreading and center-spreading. With a standby function installed, power consumption is reduced.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 2765E - NDK
Belvidere, IL, USA
Oscillator
2765E
Oscillator 2765E
2765E Frequency stability of x/-100x10-6. With a spread spectrum function installed, this crystal oscillator effectively reduces EMI noise. Down-spreading and center-spreading. With a standby function installed, power consumption is reduced.

2765E Frequency stability of x/-100x10-6.

  • With a spread spectrum function installed, this crystal oscillator effectively reduces EMI noise.
  • Down-spreading and center-spreading.
  • With a standby function installed, power consumption is reduced.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 2765E
Product Name Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount; 5.0×3.2×1.0mm
Connectors SMT Pad
Features / Standards RoHS; Lead-Free
Frequency 40 to 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-4.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 863-510ABA90M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details