NDK Oscillators - 2765E-80.000000MHZ 2765E-80.000000MHZ

Description
Manufacturer: NDK America, Inc. Win Source Part Number: 766244-2765E-80.0000 00MHZ Series: 2765E Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 80MHz Operating Supply Voltage: 3.3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±100ppm Part Status: Obsolete(EOL) Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.047" (1.20mm) Maximum Supply Current: 30mA Current - Supply (Disable) (Maximum): 30μA Alternative Parts (Cross-Reference): ASTMHTA-80.000MHz-AR -E-T; ASTMHTA-80.000MHz-XK -E; AMPMAFA-80.0000T; ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NDK America, Inc. Win Source Part Number: 766244-2765E-80.0000 00MHZ Series: 2765E Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 80MHz Operating Supply Voltage: 3.3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±100ppm Part Status: Obsolete(EOL) Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.047" (1.20mm) Maximum Supply Current: 30mA Current - Supply (Disable) (Maximum): 30μA Alternative Parts (Cross-Reference): ASTMHTA-80.000MHz-AR -E-T; ASTMHTA-80.000MHz-XK -E; AMPMAFA-80.0000T; ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 2765E-80.000000MHZ - 766244-2765E-80.000000MHZ - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 2765E-80.000000MHZ
766244-2765E-80.000000MHZ
Oscillators - 2765E-80.000000MHZ 766244-2765E-80.000000MHZ
Manufacturer: NDK America, Inc. Win Source Part Number: 766244-2765E-80.0000 00MHZ Series: 2765E Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 80MHz Operating Supply Voltage: 3.3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±100ppm Part Status: Obsolete(EOL) Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.047" (1.20mm) Maximum Supply Current: 30mA Current - Supply (Disable) (Maximum): 30μA Alternative Parts (Cross-Reference): ASTMHTA-80.000MHz-AR -E-T; ASTMHTA-80.000MHz-XK -E; AMPMAFA-80.0000T; ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: NDK America, Inc.
Win Source Part Number: 766244-2765E-80.000000MHZ
Series: 2765E
Packaging: Reel package
Type: XO (Standard)
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 80MHz
Operating Supply Voltage: 3.3V
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±100ppm
Part Status: Obsolete(EOL)
Categories: Crystals, Oscillators, Resonators
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Maximum Supply Current: 30mA
Current - Supply (Disable) (Maximum): 30μA
Alternative Parts (Cross-Reference): ASTMHTA-80.000MHz-AR-E-T; ASTMHTA-80.000MHz-XK-E; AMPMAFA-80.0000T;
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 766244-2765E-80.000000MHZ
Product Name Oscillators - 2765E-80.000000MHZ
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
Through Hole Oscillators - ECS-100AX-018 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details