NDK Oscillator 2725Z

Description
2725Z Frequency stability of x/-50x10-6. A power saving-type crystal oscillator, capable of being driven by a 1.8 V. power supply. Consumption current during standby is 3 µA or less. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free. Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.
Datasheet
Description
2725Z Frequency stability of x/-50x10-6. A power saving-type crystal oscillator, capable of being driven by a 1.8 V. power supply. Consumption current during standby is 3 µA or less. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free. Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 2725Z - NDK
Belvidere, IL, USA
Oscillator
2725Z
Oscillator 2725Z
2725Z Frequency stability of x/-50x10-6. A power saving-type crystal oscillator, capable of being driven by a 1.8 V. power supply. Consumption current during standby is 3 µA or less. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free. Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.

2725Z Frequency stability of x/-50x10-6.

  • A power saving-type crystal oscillator, capable of being driven by a 1.8 V. power supply.
  • Consumption current during standby is 3 µA or less.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
  • Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.
Supplier's Site Datasheet
Oscillator - 2725Z - NDK
Belvidere, IL, USA
Oscillator
2725Z
Oscillator 2725Z
2725Z Frequency stability of x/-100x10-6. A power saving-type crystal oscillator, capable of being driven by a 1.8 V. power supply. Consumption current during standby is 3 µA or less.Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free. Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.

2725Z Frequency stability of x/-100x10-6.

  • A power saving-type crystal oscillator, capable of being driven by a 1.8 V. power supply.
  • Consumption current during standby is 3 µA or less.Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
  • Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.
Supplier's Site Datasheet
Oscillator - 2725Z - NDK
Belvidere, IL, USA
Oscillator
2725Z
Oscillator 2725Z
2725Z Frequency stability of x/-30x10-6. A power saving-type crystal oscillator, capable of being driven by a 1.8 V. power supply. Consumption current during standby is 3 µA or less. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.

2725Z Frequency stability of x/-30x10-6.

  • A power saving-type crystal oscillator, capable of being driven by a 1.8 V. power supply.
  • Consumption current during standby is 3 µA or less.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free
  • Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.
Supplier's Site Datasheet

Technical Specifications

  NDK NDK NDK
Product Category Oscillators Oscillators Oscillators
Product Number 2725Z 2725Z 2725Z
Product Name Oscillator Oscillator Oscillator
Oscillator Type XO XO XO
Package / Form Factor Surface Mount; 5.0×3.2×1.0mm Surface Mount; 5.0×3.2×1.0mm Surface Mount; 5.0×3.2×1.0mm
Connectors SMT Pad SMT Pad SMT Pad
Features / Standards RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free
Frequency 2.5 to 40 MHz 2.5 to 40 MHz 2.5 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 863-510AAA148M500CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details