NDK Oscillator 2725T

Description
2725T Frequency stability of x/-30x10-6. High-precision type (Frequency stability of x/-30x10-6.) Supports a frequency range of 2.5 to 75 MHz. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free. Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.
Datasheet
Description
2725T Frequency stability of x/-30x10-6. High-precision type (Frequency stability of x/-30x10-6.) Supports a frequency range of 2.5 to 75 MHz. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free. Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 2725T - NDK
Belvidere, IL, USA
Oscillator
2725T
Oscillator 2725T
2725T Frequency stability of x/-30x10-6. High-precision type (Frequency stability of x/-30x10-6.) Supports a frequency range of 2.5 to 75 MHz. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free. Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.

2725T Frequency stability of x/-30x10-6.

  • High-precision type (Frequency stability of x/-30x10-6.)
  • Supports a frequency range of 2.5 to 75 MHz.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
  • Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.
Supplier's Site Datasheet
Oscillator - 2725T - NDK
Belvidere, IL, USA
Oscillator
2725T
Oscillator 2725T
2725T Frequency stability of x/-100x10-6. Supports a frequency range of 2.5 to 125 MHz. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free. Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.

2725T Frequency stability of x/-100x10-6.

  • Supports a frequency range of 2.5 to 125 MHz.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
  • Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.
Supplier's Site Datasheet
Oscillator - 2725T - NDK
Belvidere, IL, USA
Oscillator
2725T
Oscillator 2725T
2725T Frequency stability of x/-100x10-6 (Super Wide Operating Temperature Range Type). Supports a wide temperature range: -40 to x105°C. Automatic mounting by taping and IR reflow (lead-free). Lead-free. Compact and light. Dimensions: 5.0x3.2 mm, 1.0 mm, and 0.06 g. Conforms to AEC-Q200.

2725T Frequency stability of x/-100x10-6 (Super Wide Operating Temperature Range Type).

  • Supports a wide temperature range: -40 to x105°C.
  • Automatic mounting by taping and IR reflow (lead-free).
  • Lead-free.
  • Compact and light. Dimensions: 5.0x3.2 mm, 1.0 mm, and 0.06 g.
  • Conforms to AEC-Q200.
Supplier's Site Datasheet
Oscillator - 2725T - NDK
Belvidere, IL, USA
Oscillator
2725T
Oscillator 2725T
2725T Frequency stability of x/-25x10-6. A high-precision type. Best suited for wireless LAN-compliant information terminal devices. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free. Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.

2725T Frequency stability of x/-25x10-6.

  • A high-precision type. Best suited for wireless LAN-compliant information terminal devices.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
  • Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.
Supplier's Site Datasheet
Oscillator - 2725T - NDK
Belvidere, IL, USA
Oscillator
2725T
Oscillator 2725T
2725T Frequency stability of x/-50x10-6. Supports a frequency range of 2.5 to 125 MHz. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free. Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.

2725T Frequency stability of x/-50x10-6.

  • Supports a frequency range of 2.5 to 125 MHz.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
  • Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.
Supplier's Site Datasheet
Oscillator - 2725T - NDK
Belvidere, IL, USA
Oscillator
2725T
Oscillator 2725T
2725T Frequency stability of x/-50x10-6 (Wide Operating Temperature Range Type) Supports a wide temperature range from -40 to x85 °C. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free. Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.

2725T Frequency stability of x/-50x10-6 (Wide Operating Temperature Range Type)

  • Supports a wide temperature range from -40 to x85 °C.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
  • Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.
Supplier's Site Datasheet
Oscillator - 2725T - NDK
Belvidere, IL, USA
Oscillator
2725T
Oscillator 2725T
2725T Frequency stability of x/-100x10-6 (Wide Operating Temperature Range Type) Supports a wide temperature range from -40 to x85 °C. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free. Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.

2725T Frequency stability of x/-100x10-6 (Wide Operating Temperature Range Type)

  • Supports a wide temperature range from -40 to x85 °C.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
  • Compact and light with the following dimensions and weight of 5.0x3.2 mm, 1.0 mm, and 0.06 g.
Supplier's Site Datasheet

Technical Specifications

  NDK NDK NDK NDK NDK NDK NDK
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number 2725T 2725T 2725T 2725T 2725T 2725T 2725T
Product Name Oscillator Oscillator Oscillator Oscillator Oscillator Oscillator Oscillator
Oscillator Type XO XO XO XO XO XO XO
Package / Form Factor Surface Mount; 5.0×3.2×1.0mm Surface Mount; 5.0×3.2×1.0mm Surface Mount; 5.0×3.2×1.0mm Surface Mount; 5.0×3.2×1.0mm Surface Mount; 5.0×3.2×1.0mm Surface Mount; 5.0×3.2×1.0mm Surface Mount; 5.0×3.2×1.0mm
Connectors SMT Pad SMT Pad SMT Pad SMT Pad SMT Pad SMT Pad SMT Pad
Features / Standards RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free
Frequency 2.5 to 75 MHz 2.5 to 125 MHz 2.5 to 75 MHz 22 to 44 MHz 2.5 to 125 MHz 2.5 to 75 MHz 2.5 to 75 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0080.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0802 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Programmable Oscillators - 510BAA-BBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details