150V 80A 10.4mΩ@10V,40A 210W 4.5V@250uA 1 N-Channel TO-220 MOSFETs ROHS
150V 80A 10.4mΩ@10V,40A 210W 4.5V@250uA N Channel TO-220 MOSFETs ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCEP1580 | NCEP1580 |
| Product Name | Transistors | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | |
| V(BR)DSS | 150 volts | |
| VGS(off) | 4.5 volts | |
| rDS(on) | 0.0104 ohms |