85V 200A 245W 2.4mΩ@10V,100A 3V@250uA N Channel TO-263 MOSFETs ROHS
85V 200A 245W 2.4mΩ@10V,100A 3V@250uA 1 N-Channel TO-263 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NCEP028N85D | NCEP028N85D |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 85 volts | |
| VGS(off) | 3 volts | |
| rDS(on) | 0.0024 ohms |