82V 95A 8mΩ@10V,20A 170W 4V@250uA N Channel TO-220 MOSFETs ROHS
82V 95A 8mΩ@10V,20A 170W 4V@250uA 1 N-Channel TO-220 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NCE8295A | NCE8295A |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 82 volts | |
| VGS(off) | 4 volts |