60V 10A 106mΩ@10V,10A 45W 2.5V@250uA P Channel TO-252-2 MOSFETs ROHS
60V 10A 106mΩ@10V,10A 45W 2.5V@250uA 1 Piece P-Channel TO-252-2 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NCE60P10K | NCE60P10K |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | P-Channel | |
| V(BR)DSS | 60 volts | |
| VGS(off) | 2.5 volts | |
| rDS(on) | 0.1060 ohms |