60V 4A 120mΩ@10V,4A 1.5W 3V@250uA P Channel SOT-23-3L MOSFETs ROHS
60V 4A 120mΩ@10V,4A 1.5W 3V@250uA 1 Piece P-Channel SOT-23-3L MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NCE60P04Y | NCE60P04Y |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | P-Channel | |
| V(BR)DSS | 60 volts | |
| VGS(off) | 3 volts |