60V 50A 20mΩ@10V,20A 85W 2.5V@250uA 1 N-Channel TO-252-2(DPAK) MOSFETs ROHS
60V 50A 20mΩ@10V,20A 85W 2.5V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCE6050KA | NCE6050KA |
| Product Name | Transistors | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | |
| V(BR)DSS | 60 volts | |
| VGS(off) | 2.5 volts |