60V 20A 35mΩ@10V,20A 45W 2.5V@250uA N Channel TO-251 MOSFETs ROHS
60V 20A 35mΩ@10V,20A 45W 2.5V@250uA 1 N-Channel TO-251 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NCE6020AI | NCE6020AI |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 60 volts | |
| VGS(off) | 2.5 volts |